Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Spectacle Type | - |
---|---|
Lens Style | - |
Eyeglass Lens Colour | Blue |
Frame Colour | Black |
Safety Category | EN172 5-3 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Side Arms Colour | Black |
Standard | EN172 |
Type | Tactile |
Wavelength Max | 390nm |
Weight | 0.022kg |
Where can I find additional details, specifications and documents for a 908731?
Additional datasheets, footprints and schematics for 908731 are listed on our Part Details page. You can also find images and similar parts to 908731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908731 fall under?
The 908731 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 908731 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908731 you can contact the distributor directly for product support, shipping queries etc.
Is the 908731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 908731 have stock available?
There is no stock from authorised distributors for 908731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908731 often in real-time on the comparison pages.
What if I can't find stock of 908731?
You can fill out our help required form which you can use to request a quote for 908731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.