Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spectacle Type | - |
---|---|
Lens Style | - |
Eyeglass Lens Colour | Transparent |
Frame Colour | Silver |
Safety Category | EN166-1.F EN170 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Type | Lightning Metal Safety |
Where can I find additional details, specifications and documents for a 908500?
Additional datasheets, footprints and schematics for 908500 are listed on our Part Details page. You can also find images and similar parts to 908500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908500 fall under?
The 908500 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 908500 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908500 you can contact the distributor directly for product support, shipping queries etc.
Is the 908500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 908500 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 908500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908500 often in real-time on the comparison pages.
What if I can't find stock of 908500?
You can fill out our help required form which you can use to request a quote for 908500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.