Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
Indicator Lens Colour | Red |
---|---|
For Use With | 908 Series Panel Mount Indicators |
Colour | Red |
Lens Diameter | 7.7mm |
Lens Height | 19.66mm |
RoHS Compliant | No |
Lens Cap | Newark Electronics |
Switch Bezels/Switch Caps RED DIFFUSED FOR 908 | Rapid Electronics |
Switch Bezels / Switch Caps RED DIFFUSED FOR 908 SERIES | Sager |
Where can I find additional details, specifications and documents for a 908-1631?
Additional datasheets, footprints and schematics for 908-1631 are listed on our Part Details page. You can also find images and similar parts to 908-1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908-1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908-1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908-1631 fall under?
The 908-1631 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 908-1631 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908-1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 908-1631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 908-1631 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 908-1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908-1631 often in real-time on the comparison pages.
What if I can't find stock of 908-1631?
You can fill out our help required form which you can use to request a quote for 908-1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.