Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | - |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 115A |
Contact Voltage AC Max | 600V |
For Use With | - |
Contact Voltage DC Max | - |
Product Range | - |
Power Distribution Block, 3 Position, 14-2Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 9080LBA361104?
Additional datasheets, footprints and schematics for 9080LBA361104 are listed on our Part Details page. You can also find images and similar parts to 9080LBA361104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9080LBA361104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9080LBA361104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9080LBA361104 fall under?
The 9080LBA361104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9080LBA361104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9080LBA361104 you can contact the distributor directly for product support, shipping queries etc.
Is the 9080LBA361104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9080LBA361104 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9080LBA361104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9080LBA361104 often in real-time on the comparison pages.
What if I can't find stock of 9080LBA361104?
You can fill out our help required form which you can use to request a quote for 9080LBA361104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.