Status: | Unknown |
---|---|
Series: | Bahco - 90 Series |
RoHS: | Unknown |
Prices starting from US$44.92
Length | 257mm |
---|---|
Jaw Opening Max | 33mm |
Product Range | Bahco - 90 Series |
Handle Type | Thermoplastic |
Length, Imperial | 10" |
Weight | 430g |
RoHS Compliant | NA |
Ergo 90,10in adj spanner/pipe wrench | RS |
Bahco 9072P Black ERGOâ„¢ Adjustable Wrench Reversible Jaw 250mm (10in) | Rapid Electronics |
Product size (length): 257 mm | Conrad |
Wrench, Adjustable, 10", Rev. Jaw | Newark Electronics |
Where can I find additional details, specifications and documents for a 9072P?
Additional datasheets, footprints and schematics for 9072P are listed on our Part Details page. You can also find images and similar parts to 9072P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9072P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9072P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9072P fall under?
The 9072P is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wrenches > Adjustable.
Can I view similar or alternative parts?
You can view similar parts to 9072P when available in the Adjustable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9072P you can contact the distributor directly for product support, shipping queries etc.
Is the 9072P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9072P have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for 9072P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9072P often in real-time on the comparison pages.
What if I can't find stock of 9072P?
You can fill out our help required form which you can use to request a quote for 9072P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.