9070T1000D1 Isolation Transformers by Schneider Electric

TRANSFORMER, CONTROL, 120V, 1KVA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$963.68

Distributor Stock
Logo for Newark
Newark
from US$1,022.10
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$963.68
2
in stock
Buy Now

Specifications

Power Rating 1kVA
Secondary Voltages 120V
Isolation Transformer Primary Voltages 1 x 240V, 1 x 480V
RoHS Compliant Yes

Alternative Descriptions

Transformer, Control, 120V, 1Kva | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9070T1000D1?

Additional datasheets, footprints and schematics for 9070T1000D1 are listed on our Part Details page. You can also find images and similar parts to 9070T1000D1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9070T1000D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9070T1000D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9070T1000D1 fall under?

The 9070T1000D1 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 9070T1000D1 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9070T1000D1 you can contact the distributor directly for product support, shipping queries etc.

Is the 9070T1000D1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9070T1000D1 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 9070T1000D1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9070T1000D1 often in real-time on the comparison pages.

What if I can't find stock of 9070T1000D1?

You can fill out our help required form which you can use to request a quote for 9070T1000D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay