Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectacle Type | - |
---|---|
Lens Style | - |
Eyeglass Lens Colour | Transparent |
Frame Colour | Transparent |
Safety Category | EN166.1.F |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Type | Illusion Safety |
Spectacle, Illusion, Clear Lens | Newark Electronics |
Where can I find additional details, specifications and documents for a 906400/T15015?
Additional datasheets, footprints and schematics for 906400/T15015 are listed on our Part Details page. You can also find images and similar parts to 906400/T15015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 906400/T15015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 906400/T15015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 906400/T15015 fall under?
The 906400/T15015 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 906400/T15015 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 906400/T15015 you can contact the distributor directly for product support, shipping queries etc.
Is the 906400/T15015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 906400/T15015 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 906400/T15015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 906400/T15015 often in real-time on the comparison pages.
What if I can't find stock of 906400/T15015?
You can fill out our help required form which you can use to request a quote for 906400/T15015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.