Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,609.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,609.38
|
No stock
|
Buy Now |
Coaxial Cable Type | RG62 |
---|---|
Wire Gauge | 22AWG |
Conductor Area CSA | 0.32mm² |
Impedance | 93ohm |
Reel Length (Imperial) | 2000ft |
Reel Length (Metric) | 609.6m |
Jacket Color | Black |
Jacket Material | PVC |
RoHS Compliant | Yes |
Coaxial Cable, Rg-62A/U, 609.6M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 9062A BK011?
Additional datasheets, footprints and schematics for 9062A BK011 are listed on our Part Details page. You can also find images and similar parts to 9062A BK011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9062A BK011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9062A BK011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9062A BK011 fall under?
The 9062A BK011 is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9062A BK011 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9062A BK011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9062A BK011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9062A BK011 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9062A BK011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9062A BK011 often in real-time on the comparison pages.
What if I can't find stock of 9062A BK011?
You can fill out our help required form which you can use to request a quote for 9062A BK011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.