Status: | Unknown |
---|---|
Series: | 90 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 120VAC |
Mounting Hole Dia | 7.37mm |
Forward Current If | 3.5mA |
Luminous Intensity | 6.5cd |
IP / NEMA Rating | - |
Product Range | 90 Series |
Panel Indicator, 7.37Mm, Green, 120Vac | Newark Electronics |
PANEL INDICATOR, 7.37MM, GREEN, 120VAC | element14 |
Where can I find additional details, specifications and documents for a 905-NWG120-O?
Additional datasheets, footprints and schematics for 905-NWG120-O are listed on our Part Details page. You can also find images and similar parts to 905-NWG120-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905-NWG120-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905-NWG120-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905-NWG120-O fall under?
The 905-NWG120-O is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 905-NWG120-O when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905-NWG120-O you can contact the distributor directly for product support, shipping queries etc.
Is the 905-NWG120-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905-NWG120-O have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 905-NWG120-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905-NWG120-O often in real-time on the comparison pages.
What if I can't find stock of 905-NWG120-O?
You can fill out our help required form which you can use to request a quote for 905-NWG120-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.