Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Type | Male Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
RoHS Compliant | Yes |
Terminal, Disconnect, 0.8X6.35Mm, Crimp | Newark Electronics |
TERMINAL, MALE, 14-16 AWG, PK100 | element14 |
Where can I find additional details, specifications and documents for a 905LT?
Additional datasheets, footprints and schematics for 905LT are listed on our Part Details page. You can also find images and similar parts to 905LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905LT fall under?
The 905LT is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 905LT when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905LT you can contact the distributor directly for product support, shipping queries etc.
Is the 905LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905LT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 905LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905LT often in real-time on the comparison pages.
What if I can't find stock of 905LT?
You can fill out our help required form which you can use to request a quote for 905LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.