Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.71
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | - |
For Use With | Weidmuller Stripax 6 Tool |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Weight | 10g |
STIPAX KNIFE | RS |
Meha Ob/Un 6 Spx 3 Blade Set Rohs Compliant: Yes |Weidmuller 9054030000 | Newark Electronics |
Cutting And Stripping Tools, Spare Stripping Blade | Avnet America |
Where can I find additional details, specifications and documents for a 9054030000?
Additional datasheets, footprints and schematics for 9054030000 are listed on our Part Details page. You can also find images and similar parts to 9054030000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9054030000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9054030000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9054030000 fall under?
The 9054030000 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 9054030000 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9054030000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9054030000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9054030000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9054030000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9054030000 often in real-time on the comparison pages.
What if I can't find stock of 9054030000?
You can fill out our help required form which you can use to request a quote for 9054030000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.