Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCK-1V,
1197034-8 |
Prices starting from US$34.33
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$34.33
|
2
in stock
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Bolt Length (Max) | 16mm, .63in |
Connection Length (Max) | 2in, 51mm |
Cap Length (Nominal) | 64mm, 2.5in |
Conductor Range (Motor Feeder) | 14 – 10AWG |
Voltage Class | ≤ 2kV |
Standards | ANSI C119.1 IEEE 383 |
Mechanical Reinforcement | No |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | Insulation sealing & abrasion resistance in motor connections. |
Installation Instruction | English |
Standard Pack | 5 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Product Type | Motor Connection Kit |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame-Retardant |
Conductor End Cap, Heat Shrink, Black, 51mm Connection L, 10-14 AWG, 16mm Bolt L | TE Connectivity 905232-000 | RS Americas |
Where can I find additional details, specifications and documents for a 905232-000?
Additional datasheets, footprints and schematics for 905232-000 are listed on our Part Details page. You can also find images and similar parts to 905232-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905232-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905232-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905232-000 fall under?
The 905232-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 905232-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905232-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 905232-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905232-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 905232-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905232-000 often in real-time on the comparison pages.
What if I can't find stock of 905232-000?
You can fill out our help required form which you can use to request a quote for 905232-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.