Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Nom Input Voltage | 240VAC |
Delay Time Range | 0.1s to 10s |
Timing Adjustment | Knob |
Relay Mounting | Plug In |
RoHS Compliant | Yes |
Time Delay Relay Dpdt-2No/2Nc 10Sec 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a 9050JCK51V20?
Additional datasheets, footprints and schematics for 9050JCK51V20 are listed on our Part Details page. You can also find images and similar parts to 9050JCK51V20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9050JCK51V20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9050JCK51V20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9050JCK51V20 fall under?
The 9050JCK51V20 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9050JCK51V20 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9050JCK51V20 you can contact the distributor directly for product support, shipping queries etc.
Is the 9050JCK51V20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9050JCK51V20 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9050JCK51V20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9050JCK51V20 often in real-time on the comparison pages.
What if I can't find stock of 9050JCK51V20?
You can fill out our help required form which you can use to request a quote for 9050JCK51V20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.