Status: | Unknown |
---|---|
Series: | 905 Series |
RoHS: | Unknown |
Fibre Optic Connector Type | SMA |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | Metal Body |
Product Range | 905 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | SMA Fibre Optic |
Sma Fiber Optic Receptacle | Newark Electronics |
BULKHEAD RECEPTACLE, SMA | element14 |
Connector Accessories 905/906 SMA Receptacle Screw Mount/Bulkhead Mount Type TO-18, TO-46 Or SE 4352 Can, Keyway, Nut And Lock Washer Can Alignment Sleeve | Avnet America |
RCPT SMA PC MOUNT W/ NUT AND LOCKWASHER | Mouser Electronics |
Where can I find additional details, specifications and documents for a 905-138-5002?
Additional datasheets, footprints and schematics for 905-138-5002 are listed on our Part Details page. You can also find images and similar parts to 905-138-5002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905-138-5002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905-138-5002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905-138-5002 fall under?
The 905-138-5002 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 905-138-5002 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905-138-5002 you can contact the distributor directly for product support, shipping queries etc.
Is the 905-138-5002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905-138-5002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Mouser Electronics have stock available or on a lead time for 905-138-5002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905-138-5002 often in real-time on the comparison pages.
What if I can't find stock of 905-138-5002?
You can fill out our help required form which you can use to request a quote for 905-138-5002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.