Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.73
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
683
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
49
in stock
|
Buy Now | |
element14
from US$21.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
External Height | 175mm |
---|---|
External Width | 125mm |
External Depth | 75mm |
Enclosure Material | ABS |
Body Color | - |
Product Range | - |
For Use With: - | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
RoHS Compliant | Yes |
Terminal Lug Lockwasher Brass Tin Plate Length .875 Hole Size #8 | Keystone Electronics 905 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
Terminal, Mechanical Lug, #8, Solder | Newark Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Where can I find additional details, specifications and documents for a 905?
Additional datasheets, footprints and schematics for 905 are listed on our Part Details page. You can also find images and similar parts to 905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905 fall under?
The 905 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 905 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905 you can contact the distributor directly for product support, shipping queries etc.
Is the 905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905 often in real-time on the comparison pages.
What if I can't find stock of 905?
You can fill out our help required form which you can use to request a quote for 905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.