Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 0.15" |
External Width | 4.7mm |
Inner Diameter | 1.6mm |
Outer Diameter | 4.7mm |
Overall Length | 0.15" |
RoHS Compliant | Yes |
904 Series Universal .150 in Long Nylon Tubular Spacer | Future Electronics |
Pcb Mounting, Round, Nylon 6, 0.15Inch | Newark Electronics |
Nylon Tubular, 0.150 in. Length, 0.187 OD, 0.063 ID, White | Bivar Inc. 904-150 | RS Americas |
Where can I find additional details, specifications and documents for a 904-150?
Additional datasheets, footprints and schematics for 904-150 are listed on our Part Details page. You can also find images and similar parts to 904-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 904-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 904-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 904-150 fall under?
The 904-150 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 904-150 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 904-150 you can contact the distributor directly for product support, shipping queries etc.
Is the 904-150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 904-150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 904-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 904-150 often in real-time on the comparison pages.
What if I can't find stock of 904-150?
You can fill out our help required form which you can use to request a quote for 904-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.