Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Pin Length | 12mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 22mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Wire Ferrule, 12Awg, Grey | Newark Electronics |
FERRULE, TWIN ENTRY, 4MM, PK100 | element14 |
Connector Accessories Wire End Ferrule With Plastic Collars Gray | Avnet America |
Where can I find additional details, specifications and documents for a 9037530000?
Additional datasheets, footprints and schematics for 9037530000 are listed on our Part Details page. You can also find images and similar parts to 9037530000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9037530000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9037530000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9037530000 fall under?
The 9037530000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 9037530000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9037530000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9037530000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9037530000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 9037530000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9037530000 often in real-time on the comparison pages.
What if I can't find stock of 9037530000?
You can fill out our help required form which you can use to request a quote for 9037530000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.