Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Pin Length | 8mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
FERRULE, TWIN ENTRY, 0.75MM, PK100 | element14 |
Terminal, Wire Ferrule, 18Awg, Grey | Newark Electronics |
Ferrule Terminal 18AWG 14mm 3mm Bulk | Avnet America |
Weidmüller Twin Entry Ferrule 0.75mm² Grey 14mm Pack of 500 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 9037410000?
Additional datasheets, footprints and schematics for 9037410000 are listed on our Part Details page. You can also find images and similar parts to 9037410000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9037410000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9037410000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9037410000 fall under?
The 9037410000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 9037410000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9037410000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9037410000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9037410000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 9037410000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9037410000 often in real-time on the comparison pages.
What if I can't find stock of 9037410000?
You can fill out our help required form which you can use to request a quote for 9037410000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.