Status: | Unknown |
---|---|
Series: | Picoflex 90327 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
363
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
43,789
in stock
|
Buy Now | |
Farnell
from US$0.98
|
21,800
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
15,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
2,351
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,024
in stock
|
Buy Now | |
element14
from US$0.89
|
746
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
705
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
327
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
85
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Picoflex 90327 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
IDC CONN, RCPT, 6POS, 2ROW, 1.27MM | Farnell |
PICOFLEX 6 CKT PF-50 CONNEC | TTI Europe |
1.27MM PF CONN LOPRO IDT WHT 76AU 6CKT | Heilind Electronics |
Connector, Rcpt, 6Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM | element14 |
6 way IDT housing,1.27mm pitch low prof | RS |
Molex Picoflex PF-50 Low Profile IDT Receptacle 6 Circuits White Gold (Au) Plated | Distrelec |
6CKT CONN IDT PICOFLEX .050IN | Transfer Multisort Elektronik |
Conn IDC Connector RCP 6 POS 2.54mm IDT RA Cable Mount Bag | Avnet America |
PICOFLEX Series, Right Angle Cable Mount IDC Conn Socket,6 Way,2 Row,1.27mm Pitch | Molex Incorporated 90327-3306 | RS Americas |
Picoflex® PF-50, Low Profile, IDT Receptacle, 6 Circuits, White, Palladium Nickel with Gold (Au) Flash Plated, Reeling Option A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 90327-3306?
Additional datasheets, footprints and schematics for 90327-3306 are listed on our Part Details page. You can also find images and similar parts to 90327-3306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90327-3306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90327-3306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90327-3306 fall under?
The 90327-3306 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 90327-3306 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90327-3306 you can contact the distributor directly for product support, shipping queries etc.
Is the 90327-3306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90327-3306 have stock available?
Authorised distributors including Chip One Stop, Farnell, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 90327-3306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90327-3306 often in real-time on the comparison pages.
What if I can't find stock of 90327-3306?
You can fill out our help required form which you can use to request a quote for 90327-3306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.