Status: | Unknown |
---|---|
Series: | Picoflex 90327 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
20,492
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
11,428
in stock
|
Buy Now | |
element14
from US$0.64
|
11,237
in stock
|
Buy Now | |
Farnell
from US$0.63
|
11,237
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
10,780
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
292
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Picoflex 90327 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
4 way IDT housing,1.27mm pitch low prof | RS |
Connector, Rcpt, 4Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM | element14 |
Molex IDT Receptacle, 250V, 1.2A, Contacts - 4, Rows - 2 | Distrelec |
1.27MM PF CONN LOPRO IDT WHT 76AU 4CKT | Heilind Electronics |
Conn IDC Connector RCP 4 POS 2.54mm IDT RA Cable Mount Bag | Avnet America |
PICOFLEX Series, Right Angle Cable Mount IDC Conn Socket,4 Way,2 Row,2.54mm Pitch | Molex Incorporated 90327-3304 | RS Americas |
PICOFLEX 4 CKT PF-50 CONNEC | TTI Europe |
Picoflex® PF-50, Low Profile, IDT Receptacle, 4 Circuits, White, Palladium Nickel with Gold (Au) Flash Plated, Reeling Option A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 90327-3304?
Additional datasheets, footprints and schematics for 90327-3304 are listed on our Part Details page. You can also find images and similar parts to 90327-3304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90327-3304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90327-3304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90327-3304 fall under?
The 90327-3304 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 90327-3304 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90327-3304 you can contact the distributor directly for product support, shipping queries etc.
Is the 90327-3304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90327-3304 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 90327-3304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90327-3304 often in real-time on the comparison pages.
What if I can't find stock of 90327-3304?
You can fill out our help required form which you can use to request a quote for 90327-3304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.