Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
6,255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
2,085
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
805
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7
in stock
|
Buy Now | |
element14
from US$0.50
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
MINITEK 2MM CTW HOUSING | Heilind Electronics |
Conn Rect Hsg Crimp-to-Wire 2-Row Pol. w/Latch 8 Pos Minitek | Amphenol FCI (Amphenol CS) 90312-008LF | RS Americas |
Wire-Board Connector, Receptacle, 8 Position, 2Mm | Newark Electronics |
Conn Housing RCP 8 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK HOUSING 1X08 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 90312-008LF?
Additional datasheets, footprints and schematics for 90312-008LF are listed on our Part Details page. You can also find images and similar parts to 90312-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90312-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90312-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90312-008LF fall under?
The 90312-008LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90312-008LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90312-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90312-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90312-008LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 90312-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90312-008LF often in real-time on the comparison pages.
What if I can't find stock of 90312-008LF?
You can fill out our help required form which you can use to request a quote for 90312-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.