Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
6,837
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
6,837
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
3,284
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
639
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
555
in stock
|
Buy Now | |
element14
from US$0.45
|
207
in stock
|
Buy Now | |
Farnell
from US$0.46
|
207
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
129
in stock
|
Buy Now | |
Conrad
from US$0.63
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Crimp-to-Wire Hsg 4P Pol Latch Single Rw | Rapid Electronics |
MINITEK HOUSING 1X04 POS | TTI Europe |
Wire-Board Connector, Receptacle, 4 Position, 2Mm | Newark Electronics |
MINTEK 2 MM CTW HOUSING | RS |
Conn Rect Housing 4Cnts Crimp Minitek 2.0mmSpng DblRow Pol.w/Latch | Amphenol FCI (Amphenol CS) 90312-004LF | RS Americas |
MINTEK 2 MM CTW HOUSING | Heilind Electronics |
CONNECTOR, HOUSING, 4POS, 1ROW, 2MM | element14 |
Conn Housing RCP 4 POS 2mm Crimp ST Cable Mount Bag | Avnet Abacus |
CONN HOUSING 4POS 2MM CRIMP | Future Electronics |
Where can I find additional details, specifications and documents for a 90312-004LF?
Additional datasheets, footprints and schematics for 90312-004LF are listed on our Part Details page. You can also find images and similar parts to 90312-004LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90312-004LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90312-004LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90312-004LF fall under?
The 90312-004LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90312-004LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90312-004LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90312-004LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90312-004LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and RS have stock available or on a lead time for 90312-004LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90312-004LF often in real-time on the comparison pages.
What if I can't find stock of 90312-004LF?
You can fill out our help required form which you can use to request a quote for 90312-004LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.