Status: | Unknown |
---|---|
Series: | FCI Minitek 90312 |
RoHS: | Unknown |
Product Range | FCI Minitek 90312 |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek 90312 Series Contacts |
Connector Type | Wire to Board |
RoHS Compliant | Yes |
MINITEK HOUSING 1X03 POS | TTI Europe |
Wire-Board Connector, Receptacle, 3 Position, 2Mm | Newark Electronics |
Conn Housing RCP 3 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 90312003LF | RS Americas |
Where can I find additional details, specifications and documents for a 90312-003LF?
Additional datasheets, footprints and schematics for 90312-003LF are listed on our Part Details page. You can also find images and similar parts to 90312-003LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90312-003LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90312-003LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90312-003LF fall under?
The 90312-003LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90312-003LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90312-003LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90312-003LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90312-003LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 90312-003LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90312-003LF often in real-time on the comparison pages.
What if I can't find stock of 90312-003LF?
You can fill out our help required form which you can use to request a quote for 90312-003LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.