Status: | Unknown |
---|---|
Series: | FCI Minitek |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.39
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
500
in stock
|
Buy Now | |
PEI-Genesis
from US$0.67
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
249
in stock
|
Buy Now | |
element14
from US$2.36
|
249
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek |
---|---|
Gender | Receptacle |
No. of Positions | 34Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek Series Contacts |
Contact Termination Type | Crimp |
No. of Contacts | 34Contacts |
RoHS Compliant | Yes |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 34P | Rapid Electronics |
MINITEK HOUSINGS | PEI-Genesis |
Wtb Housing, Rcpt, 34Pos, 2Rows, 2Mm | Newark Electronics |
Conn Housing PL 34 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 90311034LF | RS Americas |
MINITEK HOUSING 34 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 90311-034LF?
Additional datasheets, footprints and schematics for 90311-034LF are listed on our Part Details page. You can also find images and similar parts to 90311-034LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-034LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-034LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-034LF fall under?
The 90311-034LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-034LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-034LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-034LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 90311-034LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for 90311-034LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-034LF often in real-time on the comparison pages.
What if I can't find stock of 90311-034LF?
You can fill out our help required form which you can use to request a quote for 90311-034LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.