Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.89
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
Wire To Board, Receptacle, 30 Position, 2Row | Newark Electronics |
Conn Housing PL 30 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 90311030LF | RS Americas |
2MM MINITEK CRIMP HSG 32 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 90311-030LF?
Additional datasheets, footprints and schematics for 90311-030LF are listed on our Part Details page. You can also find images and similar parts to 90311-030LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-030LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-030LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-030LF fall under?
The 90311-030LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-030LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-030LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-030LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-030LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 90311-030LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-030LF often in real-time on the comparison pages.
What if I can't find stock of 90311-030LF?
You can fill out our help required form which you can use to request a quote for 90311-030LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.