Status: | Unknown |
---|---|
Series: | FCI Minitek |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.75
|
233
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
1,515
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
1,515
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek |
---|---|
Gender | Receptacle |
No. of Positions | 26Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek Series Contacts |
Contact Termination Type | Crimp |
No. of Contacts | 26Contacts |
RoHS Compliant | Yes |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 26P | Rapid Electronics |
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm | Newark Electronics |
Connector Housing, w/ Latch, 2 Row, Minitek 90311 Series, Receptacle, 26 Positions, 2 mm | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 90311026LF | RS Americas |
MINITEK CRIMP TO WIRE HOUSING | TTI Europe |
Where can I find additional details, specifications and documents for a 90311-026LF?
Additional datasheets, footprints and schematics for 90311-026LF are listed on our Part Details page. You can also find images and similar parts to 90311-026LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-026LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-026LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-026LF fall under?
The 90311-026LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-026LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-026LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-026LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 90311-026LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 90311-026LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-026LF often in real-time on the comparison pages.
What if I can't find stock of 90311-026LF?
You can fill out our help required form which you can use to request a quote for 90311-026LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.