Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
1,015
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
1,164
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
1,000
in stock
|
Buy Now | |
element14
from US$0.92
|
749
in stock
|
Buy Now | |
Farnell
from US$0.90
|
749
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
272
in stock
|
Buy Now | |
Conrad
from US$2.39
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Compona
-
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 200V |
MINITEK 2MM CTW HOUSING | Heilind Electronics |
CRIMP HOUSING MINITEK 20 WAY | RS |
Minitek 2Mm Ctw Housing Rohs Compliant: Yes |Amphenol Communications Solutions 90311-020LF | Newark Electronics |
Crimp, Receptacle, 20, 2 mm Wire-To-Board Connector | Future Electronics |
Conn Housing 20 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
2MM MINITEK CRIMP HSG 20 POS | TTI Europe |
CRIMP HOUSING, 20WAY, MINITEK | element14 |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 20P | Rapid Electronics |
FCI 90311 Series 2mm Pitch 20 Way 2 Row Straight PCB Housing | Amphenol FCI (Amphenol CS) 90311-020LF | RS Americas |
Where can I find additional details, specifications and documents for a 90311-020LF?
Additional datasheets, footprints and schematics for 90311-020LF are listed on our Part Details page. You can also find images and similar parts to 90311-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-020LF fall under?
The 90311-020LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-020LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-020LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-020LF have stock available?
Authorised distributors including Heilind Electronics, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 90311-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-020LF often in real-time on the comparison pages.
What if I can't find stock of 90311-020LF?
You can fill out our help required form which you can use to request a quote for 90311-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.