Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
776
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
776
in stock
|
Buy Now | |
element14
from US$1.02
|
776
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
2MM MINITEK CRIMP HSG 18 POS | TTI Europe |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 18P | Rapid Electronics |
Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm | Newark Electronics |
CONN, HOUSING, RCPT, 18POS, 2ROW, 2MM | element14 |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 90311018LF | RS Americas |
Connector Housing, FCI Minitek, Receptacle, 18 Ways, 2 mm, FCI Minitek Series Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a 90311-018LF?
Additional datasheets, footprints and schematics for 90311-018LF are listed on our Part Details page. You can also find images and similar parts to 90311-018LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-018LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-018LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-018LF fall under?
The 90311-018LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-018LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-018LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-018LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-018LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 90311-018LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-018LF often in real-time on the comparison pages.
What if I can't find stock of 90311-018LF?
You can fill out our help required form which you can use to request a quote for 90311-018LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.