Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
520
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
5,417
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,096
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,096
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
1,805
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
388
in stock
|
Buy Now | |
Conrad
from US$1.27
|
150
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
2MM MINITEK CRIMP HSG 14 POS | TTI Europe |
MINITEK 2MM CTW HOUSING | Heilind Electronics |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 14P | Rapid Electronics |
Conn Housing PL 14 POS 2mm Crimp ST Cable Mount Bag | Avnet Asia |
MINITEK 2MM CTW HOUSING | RS |
Wire To Board, Receptacle, 14 Position, 2Row | Newark Electronics |
Conn Rect Hsg Crimp-to-Wire 2-Row Pol. w/Latch 14 Pos Minitek | Amphenol FCI (Amphenol CS) 90311-014LF | RS Americas |
Minitek« 2 mm 14 Position Dual Row Lock Ramp Female Socket Housing | Future Electronics |
CONNECTOR, HOUSING, 14POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 90311-014LF?
Additional datasheets, footprints and schematics for 90311-014LF are listed on our Part Details page. You can also find images and similar parts to 90311-014LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-014LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-014LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-014LF fall under?
The 90311-014LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-014LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-014LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-014LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-014LF have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 90311-014LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-014LF often in real-time on the comparison pages.
What if I can't find stock of 90311-014LF?
You can fill out our help required form which you can use to request a quote for 90311-014LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.