Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
29,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
7,346
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
4,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,915
in stock
|
Buy Now | |
element14
from US$0.53
|
1,915
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,915
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
1,788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
154
in stock
|
Buy Now | |
Conrad
from US$0.87
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Compona
-
|
428
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 200V |
2MM MINITEK CRIMP HSG 12 POS | TTI Europe |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 12P | Rapid Electronics |
Wire-To-Board Connector, Minitek Series, Crimp, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions 90311-012LF | Newark Electronics |
CRIMP HOUSING, 12WAY, MINITEK | element14 |
Conn Rect Hsg Crimp-to-Wire 2-Row Pol. w/Latch 12 Pos Minitek | Amphenol FCI (Amphenol CS) 90311-012LF | RS Americas |
CRIMP HOUSING MINITEK 12 WAY | RS |
90311-012LF | Transfer Multisort Elektronik |
Conn Housing 12 POS 2mm Crimp ST Cable Mount Bag | Avnet Abacus |
MINITEK 2MM CTW HOUSING | Future Electronics |
Where can I find additional details, specifications and documents for a 90311-012LF?
Additional datasheets, footprints and schematics for 90311-012LF are listed on our Part Details page. You can also find images and similar parts to 90311-012LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-012LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-012LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-012LF fall under?
The 90311-012LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-012LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-012LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-012LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-012LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 90311-012LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-012LF often in real-time on the comparison pages.
What if I can't find stock of 90311-012LF?
You can fill out our help required form which you can use to request a quote for 90311-012LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.