Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
530
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
13,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
5,545
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
1,109
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
810
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
734
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
284
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Compona
-
|
928
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 200V |
2MM MINITEK CRIMP HSG 10 POS | TTI Europe |
MINITEK 2MM CTW HOUSING--DR W CENTER KEY | Heilind Electronics |
Dual Row 10 Position 2 mm Lock Ramp Rectangular Female Socket Housing | Future Electronics |
Minitek WtB 2.00mm (0 079in) CtW HSG Po | RS |
Wire To Board, Receptacle, 10 Position, 2Row | Newark Electronics |
Amphenol/FCI Socket housing, Minitek 2x5-pin 10P | Distrelec |
MINITEK : CRIMP-TO-WIRE HOUSING DOUBLEROW POL. W/LATCH 10 POSITION | Amphenol FCI (Amphenol CS) 90311-010LF | RS Americas |
90311-010LF | Transfer Multisort Elektronik |
Conn Housing PL 10 POS 2mm Crimp ST Cable Mount Bag | Avnet Abacus |
CRIMP HOUSING, 10WAY, MINITEK | element14 |
Where can I find additional details, specifications and documents for a 90311-010LF?
Additional datasheets, footprints and schematics for 90311-010LF are listed on our Part Details page. You can also find images and similar parts to 90311-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-010LF fall under?
The 90311-010LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-010LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-010LF have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Future Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 90311-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-010LF often in real-time on the comparison pages.
What if I can't find stock of 90311-010LF?
You can fill out our help required form which you can use to request a quote for 90311-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.