Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
3,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,827
in stock
|
Buy Now | |
element14
from US$0.47
|
2,551
in stock
|
Buy Now | |
Farnell
from US$0.44
|
2,551
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,030
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
693
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
403
in stock
|
Buy Now | |
Conrad
from US$0.80
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
31
in stock
|
Buy Now | |
Compona
-
|
440
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 200V |
2MM MINITEK CRIMP HSG 8 POS | TTI Europe |
MINITEK 2MM CTW HOUSING | Heilind Electronics |
Connector Housing, Rcpt, 8Pos, 2Mm | Newark Electronics |
CRIMP HOUSING, 8WAY, MINITEK | element14 |
90311-008LF | Transfer Multisort Elektronik |
CRIMP HOUSING MINITEK 8 WAY | RS |
Minitek«, Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Ho | Future Electronics |
Conn Rect Housing 8Cnts Crimp Minitek 2.0mmSpng DblRow Pol.w/Latch | Amphenol FCI (Amphenol CS) 90311-008LF | RS Americas |
Crimp-to-Wire Hsg Pol Latch Dbl Rw 8P | Rapid Electronics |
08P HOUSING KEYED | Rutronik |
Conn Housing 8 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 90311-008LF?
Additional datasheets, footprints and schematics for 90311-008LF are listed on our Part Details page. You can also find images and similar parts to 90311-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90311-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90311-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90311-008LF fall under?
The 90311-008LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 90311-008LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90311-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 90311-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90311-008LF have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 90311-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90311-008LF often in real-time on the comparison pages.
What if I can't find stock of 90311-008LF?
You can fill out our help required form which you can use to request a quote for 90311-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.