Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0490
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
4,998
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,166
in stock
|
Buy Now | |
element14
from US$0.06
|
801
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
28
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 0.25" |
External Width | 4mm |
Inner Diameter | 1.2mm |
Outer Diameter | 4mm |
Overall Length | 0.25" |
RoHS Compliant | Yes |
NYLON TUBULAR, 0.250 IN. LENGTH, 0.156 OD, 0.0 | Heilind Electronics |
903 Series Universal .250 in Long Nylon Tubular Spacer | Future Electronics |
Pcb Mounting, Round, Nylon 6, 0.25Inch | Newark Electronics |
Nylon Tubular, 0.250 in. Length, 0.156 OD, 0.047 ID, White | Bivar Inc. 903-250 | RS Americas |
Where can I find additional details, specifications and documents for a 903-250?
Additional datasheets, footprints and schematics for 903-250 are listed on our Part Details page. You can also find images and similar parts to 903-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 903-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 903-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 903-250 fall under?
The 903-250 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 903-250 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 903-250 you can contact the distributor directly for product support, shipping queries etc.
Is the 903-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 903-250 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Future Electronics and Newark Electronics have stock available or on a lead time for 903-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 903-250 often in real-time on the comparison pages.
What if I can't find stock of 903-250?
You can fill out our help required form which you can use to request a quote for 903-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.