Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,036
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,036
in stock
|
Buy Now | |
element14
from US$0.09
|
1,036
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
725
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$5.86
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
57
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #4, SOLDER | element14 |
Terminal Lug, Lockwasher, Brass, Tin Plate, Length .875, Hole Size #4 | Keystone Electronics 903 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
Brass Tin Plate .875 inch Long Lockwasher Terminal Lug | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 110mm |
---|---|
External Width | 80mm |
External Depth | 45mm |
Enclosure Material | ABS |
Body Color | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 27.5" |
External Height - Metric | 699mm |
External Width - Imperial | 16" |
External Width - Metric | 406.4mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 903?
Additional datasheets, footprints and schematics for 903 are listed on our Part Details page. You can also find images and similar parts to 903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 903 fall under?
The 903 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 903 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 903 you can contact the distributor directly for product support, shipping queries etc.
Is the 903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 903 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 903 often in real-time on the comparison pages.
What if I can't find stock of 903?
You can fill out our help required form which you can use to request a quote for 903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.