Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1199175-7,
902726-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Conductor Stranding | High Strand Count Conductor |
---|---|
Jacket Color | White |
Wire Color | WT, WT w/OR Stripe WT w/GN Stripe WT w/BL Stripe |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 4 |
Wire Size | 22AWG |
Wire Class | Light Weight |
Cable Style | Double Screen and Jacket |
Product Classification | Wire - Spec 80 (FlexLine) |
Product Type | Wire |
Wall Type | Single |
High Performance Cable | Avnet America |
Where can I find additional details, specifications and documents for a 902726-000?
Additional datasheets, footprints and schematics for 902726-000 are listed on our Part Details page. You can also find images and similar parts to 902726-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 902726-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 902726-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 902726-000 fall under?
The 902726-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 902726-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 902726-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 902726-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 902726-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 902726-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 902726-000 often in real-time on the comparison pages.
What if I can't find stock of 902726-000?
You can fill out our help required form which you can use to request a quote for 902726-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.