Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Gender | Pin |
---|---|
Contact Termination Type | Crimp |
For Use With | RG-316/U Cable |
Contact Material | Beryllium Copper |
Contact Size | 12 |
RoHS Compliant | Yes |
Rf Coax Conn, Plug, 50 Ohm, Cable | Newark Electronics |
CONTACT ASSY-#12 COAXIAL | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 902-5039?
Additional datasheets, footprints and schematics for 902-5039 are listed on our Part Details page. You can also find images and similar parts to 902-5039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 902-5039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 902-5039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 902-5039 fall under?
The 902-5039 is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 902-5039 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 902-5039 you can contact the distributor directly for product support, shipping queries etc.
Is the 902-5039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 902-5039 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 902-5039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 902-5039 often in real-time on the comparison pages.
What if I can't find stock of 902-5039?
You can fill out our help required form which you can use to request a quote for 902-5039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.