9021950000 Crimp Terminals / Solder Terminals & Splices by Weidmuller

TERMINAL, SINGLE WIRE, 17AWG, REDTerminal

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$25.56
No stock
Buy Now
Logo for RS
RS
from US$0.05
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.30
-
Buy Now
Logo for element14
element14
from US$25.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 17AWG
Conductor Area CSA 1mm2
Pin Length 8mm
Insulator Colour Red
Overall Length 15mm
RoHS Compliant Yes

Alternative Descriptions

Red bootlace ferrule,1sq.mm wire size | RS
Terminal, Single Wire, 17Awg, Red, Pk500 | Newark Electronics
H 1.0/14D RED BD -PK = 500 EA | Avnet America
TERMINAL, SINGLE WIRE, 17AWG, RED, PK500 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9021950000?

Additional datasheets, footprints and schematics for 9021950000 are listed on our Part Details page. You can also find images and similar parts to 9021950000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9021950000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9021950000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9021950000 fall under?

The 9021950000 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 9021950000 when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9021950000 you can contact the distributor directly for product support, shipping queries etc.

Is the 9021950000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9021950000 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 9021950000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9021950000 often in real-time on the comparison pages.

What if I can't find stock of 9021950000?

You can fill out our help required form which you can use to request a quote for 9021950000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay