9021930000 Crimp Terminals / Solder Terminals & Splices by Weidmuller

TERMINAL, SINGLE WIRE, 20AWG, WHITETerminal

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0194

Distributor Stock
Logo for Farnell
Farnell
from US$34.74
667
in stock
Buy Now
Logo for RS
RS
from US$0.07
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.21
667
in stock
Buy Now
Logo for element14
element14
from US$36.03
667
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0194
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 20AWG
Conductor Area CSA 0.5mm2
Pin Length 8mm
Insulator Colour White
Overall Length 15mm
RoHS Compliant Yes

Alternative Descriptions

White bootlace ferrule,0.5sq.mm wire | RS
Terminal, Single Wire, 20Awg, White | Newark Electronics
TERMINAL, SINGLE WIRE, 20AWG, WHITE | element14
H0,5/14T W BD | TTI Europe
WIRE END FERRULE, 0.5 MM², 8 MM, COLOUR CODE: DIN, WHITE | Avnet America
WIRE END FERRULE, 0.5 MM�, 8 MM, COLOUR CODE: DIN, WHITE | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9021930000?

Additional datasheets, footprints and schematics for 9021930000 are listed on our Part Details page. You can also find images and similar parts to 9021930000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9021930000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9021930000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9021930000 fall under?

The 9021930000 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 9021930000 when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9021930000 you can contact the distributor directly for product support, shipping queries etc.

Is the 9021930000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9021930000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 9021930000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9021930000 often in real-time on the comparison pages.

What if I can't find stock of 9021930000?

You can fill out our help required form which you can use to request a quote for 9021930000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay