Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.38
|
No stock
|
Buy Now | |
Distrelec
from US$30.68
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$41.03
|
16
in stock
|
Buy Now | |
RS Americas
from US$41.04
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$13.09
|
-
|
Buy Now | |
element14
from US$16.52
|
-
|
Buy Now | |
Carlton-Bates
from US$1.53
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Adafruit 902 1.2" 8x8 Square LED Matrix with I2C Backpack Bi-colour Red / Green | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Power Conn Housing, Hermaphroditic, 3Pos | Newark Electronics |
Connector Power Heavy Duty SB175 3P HOUSING W/ HDWR KIT GRAY | Anderson Power Products 902 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 27.5" |
External Height - Metric | 699mm |
External Width - Imperial | 16" |
External Width - Metric | 406.4mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Jack, RCA Phono | Carlton-Bates |
RCA Phono Connectors R/A PC PHONO JACK | Sager |
Where can I find additional details, specifications and documents for a 902?
Additional datasheets, footprints and schematics for 902 are listed on our Part Details page. You can also find images and similar parts to 902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 902 fall under?
The 902 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 902 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 902 you can contact the distributor directly for product support, shipping queries etc.
Is the 902 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 902 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, Rapid Electronics and element14 have stock available or on a lead time for 902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 902 often in real-time on the comparison pages.
What if I can't find stock of 902?
You can fill out our help required form which you can use to request a quote for 902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.