901F.000-00 Switches & Relays by EAO

ILLUMINATED PUSHBUTTON MAIN 1NC+1NO ST/PT 55 IP40

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.47

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Dalroad Norslo
Dalroad Norslo
from US$27.47
1
in stock
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Pushbutton 1NC/1NO 55mm Solder | Dalroad Norslo
Illuminated Pushbutton Main 1Nc+1No St/Pt 55 Ip40 |Eao 901F.000-00 | Newark Electronics
Leuchtdrucktasten-Vorsatz R/I 1Ö1S L2.8x0.5 | Boersig
Pushbutton Switches Pushbutton Actuator 5A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 901F.000-00?

Additional datasheets, footprints and schematics for 901F.000-00 are listed on our Part Details page. You can also find images and similar parts to 901F.000-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 901F.000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901F.000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 901F.000-00 fall under?

The 901F.000-00 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 901F.000-00 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 901F.000-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 901F.000-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 901F.000-00 have stock available?

Authorised distributors including Dalroad Norslo, Newark Electronics, Boersig and Sager have stock available or on a lead time for 901F.000-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 901F.000-00 often in real-time on the comparison pages.

What if I can't find stock of 901F.000-00?

You can fill out our help required form which you can use to request a quote for 901F.000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay