Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.01
|
198
in stock
|
Buy Now | |
TTI Europe
from US$8.26
|
131
in stock
|
Buy Now | |
element14
from US$9.75
|
67
in stock
|
Buy Now | |
Farnell
from US$9.77
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$13.03
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.66
|
52
in stock
|
Buy Now | |
RS Americas
from US$9.76
|
6
in stock
|
Buy Now | |
Avnet America
from US$5.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 12.4GHz |
Adapter, SMA Jack to SMA Jack, Bulkhead | RS |
ADAPTOR, SMA JACK, SMA JACK | element14 |
Bulkhead Adapter, Sma Jack-Sma Jack | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
Adapter RF SMA Jack to SMA Jack Bulkhead 50 ohm | Amphenol RF 901-9986-RFX | RS Americas |
SMA BLKHD ADAPTER, J-J | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 901-9986-RFX?
Additional datasheets, footprints and schematics for 901-9986-RFX are listed on our Part Details page. You can also find images and similar parts to 901-9986-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-9986-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-9986-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-9986-RFX fall under?
The 901-9986-RFX is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 901-9986-RFX when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-9986-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 901-9986-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-9986-RFX have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 901-9986-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-9986-RFX often in real-time on the comparison pages.
What if I can't find stock of 901-9986-RFX?
You can fill out our help required form which you can use to request a quote for 901-9986-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.