Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
3,219
in stock
|
Buy Now | |
element14
from US$0.12
|
3,219
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,219
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
900
in stock
|
Buy Now | |
RS
from US$1.65
|
200
in stock
|
Buy Now | |
Avnet America
from US$11.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
H16,0/22D Blue Rohs Compliant: Yes |Weidmuller 9019260000 | Newark Electronics |
H16,0/22D BLUE 11B109 | element14 |
H16,0/22D BL | Heilind Electronics |
Blue DIN standard ferrule,16sq.mm wire | RS |
Ferrules Terminal 6AWG 24mm 9.6mm | Avnet America |
Where can I find additional details, specifications and documents for a 9019260000?
Additional datasheets, footprints and schematics for 9019260000 are listed on our Part Details page. You can also find images and similar parts to 9019260000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9019260000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9019260000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9019260000 fall under?
The 9019260000 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9019260000 when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9019260000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9019260000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9019260000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 9019260000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9019260000 often in real-time on the comparison pages.
What if I can't find stock of 9019260000?
You can fill out our help required form which you can use to request a quote for 9019260000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.