Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.08
|
No stock
|
Buy Now | |
RS Americas
from US$12.43
|
989
in stock
|
Buy Now | |
Newark Electronics
from US$19.69
|
603
in stock
|
Buy Now | |
element14
from US$18.22
|
603
in stock
|
Buy Now | |
PEI-Genesis
from US$12.38
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$27.56
|
1
in stock
|
Buy Now | |
TTI Europe
from US$17.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Panel |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
SMA Adapter Jack-Jack Gold Plated 0.875 in. L x 0.312 in. Dia. (Hex), SMA Series | Amphenol RF 901-9209A | RS Americas |
Bulkhead Adapter, Sma Jack-Sma Jack | Newark Electronics |
BULKHEAD ADAPTER, SMA JACK-SMA JACK | element14 |
SMA FEED THRU ADAPTOR | PEI-Genesis |
AMR901-9209A | Heilind Electronics |
ADAPTOR, SMA JACK, SMA JACK, 50OHM | Farnell |
Conn SMA Adapter RCP/RCP 0Hz to 18GHz 50Ohm ST Panel Mount Gold Over Nickel | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 901-9209A.?
Additional datasheets, footprints and schematics for 901-9209A. are listed on our Part Details page. You can also find images and similar parts to 901-9209A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-9209A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-9209A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-9209A. fall under?
The 901-9209A. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 901-9209A. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-9209A. you can contact the distributor directly for product support, shipping queries etc.
Is the 901-9209A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-9209A. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, PEI-Genesis and Heilind Electronics have stock available or on a lead time for 901-9209A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-9209A. often in real-time on the comparison pages.
What if I can't find stock of 901-9209A.?
You can fill out our help required form which you can use to request a quote for 901-9209A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.