Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.62
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
2,868
in stock
|
Buy Now | |
RS
from US$0.0420
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$28.14
|
58
in stock
|
Buy Now | |
element14
from US$30.32
|
58
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3
in stock
|
Buy Now | |
Avnet America
from US$25.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Pin Length | 10mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 18mm |
Insulator Material | PP (Polypropylene) |
H4,0/18D GR | Heilind Electronics |
Grey DIN standard ferrule,4sq.mm wire | RS |
Terminal, Ferrule, 10 X 2.8Mm, Grey | Newark Electronics |
TERMINAL, FERRULE, 10 X 2.8MM, GREY | element14 |
Weidmüller Bootlace Ferrule 4mm² Grey 18mm Pack of 500 pieces | Distrelec |
Ferrules Terminal 12AWG 17mm 5.4mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 9019190000?
Additional datasheets, footprints and schematics for 9019190000 are listed on our Part Details page. You can also find images and similar parts to 9019190000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9019190000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9019190000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9019190000 fall under?
The 9019190000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 9019190000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9019190000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9019190000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9019190000 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 9019190000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9019190000 often in real-time on the comparison pages.
What if I can't find stock of 9019190000?
You can fill out our help required form which you can use to request a quote for 9019190000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.