Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.01
|
113
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
59,004
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
11,801
in stock
|
Buy Now | |
RS
from US$0.08
|
8,500
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
500
in stock
|
Buy Now | |
element14
from US$25.32
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$19.74
|
113
in stock
|
Buy Now | |
Avnet America
from US$17.63
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 8mm |
Insulator Colour | Black |
Product Range | - |
Overall Length | 14mm |
Terminal Material | Copper |
H1,5/14D SW | Heilind Electronics |
Black DIN standard ferrule,1.5sq.mm wire | RS |
WIRE FERRULE, CRIMP, 16AWG/1.5MM2, DIN BLK | element14 |
Wire Ferrule, Crimp, 16Awg/1.5Mm2, Din Blk | Newark Electronics |
Ferrule Terminal Wire End 16AWG 8mm Tin Black | Avnet America |
Weidmüller Bootlace Ferrule 1.5mm² Black 14mm Pack of 500 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 9019120000.?
Additional datasheets, footprints and schematics for 9019120000. are listed on our Part Details page. You can also find images and similar parts to 9019120000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9019120000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9019120000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9019120000. fall under?
The 9019120000. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 9019120000. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9019120000. you can contact the distributor directly for product support, shipping queries etc.
Is the 9019120000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9019120000. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, CoreStaff and element14 have stock available or on a lead time for 9019120000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9019120000. often in real-time on the comparison pages.
What if I can't find stock of 9019120000.?
You can fill out our help required form which you can use to request a quote for 9019120000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.