Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0412
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.08
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
11,679
in stock
|
Buy Now | |
RS
from US$0.0412
|
5,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
2,725
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$19.81
|
25
in stock
|
Buy Now | |
element14
from US$29.80
|
25
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
13
in stock
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 17AWG |
Conductor Area CSA | 1mm² |
Pin Length | 8mm |
Insulator Colour | Red |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
H1,0/14D R | Heilind Electronics |
Red DIN standard ferrule,1sq.mm wire | RS |
Terminal, Ferrule, Crimp, Red | Newark Electronics |
TERMINAL, FERRULE, CRIMP, RED | element14 |
Weidmüller Bootlace Ferrule 1mm² Red 14mm Pack of 500 pieces | Distrelec |
Cable Accessories Cable End Ferrule With Plastic Collar Red | Avnet America |
H1,0/14D R | TTI Europe |
Where can I find additional details, specifications and documents for a 9019080000..?
Additional datasheets, footprints and schematics for 9019080000.. are listed on our Part Details page. You can also find images and similar parts to 9019080000.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9019080000.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9019080000.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9019080000.. fall under?
The 9019080000.. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 9019080000.. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9019080000.. you can contact the distributor directly for product support, shipping queries etc.
Is the 9019080000.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9019080000.. have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, CoreStaff and Newark Electronics have stock available or on a lead time for 9019080000...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9019080000.. often in real-time on the comparison pages.
What if I can't find stock of 9019080000..?
You can fill out our help required form which you can use to request a quote for 9019080000.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.