9018560000 Crimp Terminals / Solder Terminals & Splices by Weidmuller

TERMINAL, SINGLE WIRE, 17AWG, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$16.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.00
-
Buy Now
Logo for element14
element14
from US$16.46
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 17AWG
Conductor Area CSA 1mm2
Pin Length 8mm
Insulator Colour Red
Overall Length 14mm
Insulator Material PP (Polypropylene)
RoHS Compliant Yes

Alternative Descriptions

Terminal, Single Wire, 17Awg, Red, Pk500 | Newark Electronics
TERMINAL, SINGLE WIRE, 17AWG, RED, PK500 | element14
Weidmüller Bootlace Ferrule 1mm² Red 14mm Pack of 500 pieces | Distrelec
Cable Accessories Wire End Ferrule Red | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9018560000?

Additional datasheets, footprints and schematics for 9018560000 are listed on our Part Details page. You can also find images and similar parts to 9018560000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9018560000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9018560000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9018560000 fall under?

The 9018560000 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 9018560000 when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9018560000 you can contact the distributor directly for product support, shipping queries etc.

Is the 9018560000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9018560000 have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for 9018560000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9018560000 often in real-time on the comparison pages.

What if I can't find stock of 9018560000?

You can fill out our help required form which you can use to request a quote for 9018560000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay