Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | 1/4" NPSF |
---|---|
Operating Pressure Min | 65psi |
Operating Pressure Max | 200psi |
Contact Configuration | DPST-NC-DB |
Sensor Mounting | Cable |
Pressure Switch, Dpst-Nc-Db, 65-200Psi | Newark Electronics |
Pressure Switch 575Vac 5Hp G +Options | Telemecanique Sensors 9013GHG2J63X | RS Americas |
Where can I find additional details, specifications and documents for a 9013GHG2J63X?
Additional datasheets, footprints and schematics for 9013GHG2J63X are listed on our Part Details page. You can also find images and similar parts to 9013GHG2J63X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9013GHG2J63X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9013GHG2J63X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9013GHG2J63X fall under?
The 9013GHG2J63X is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9013GHG2J63X when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9013GHG2J63X you can contact the distributor directly for product support, shipping queries etc.
Is the 9013GHG2J63X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9013GHG2J63X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 9013GHG2J63X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9013GHG2J63X often in real-time on the comparison pages.
What if I can't find stock of 9013GHG2J63X?
You can fill out our help required form which you can use to request a quote for 9013GHG2J63X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.