9013FSG2J24Q8 Sensors by Schneider Electric

PRESSURE SWITCH 575VAC 1HP F +OPTIONS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.43

Distributor Stock
Logo for Farnell
Farnell
from US$52.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$34.43
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

Pressure Switch 575VAC 1HP F +Options | Telemecanique Sensors 9013FSG2J24Q8 | RS Americas
PRESSURE SWITCH, DPST-NC-DB, 65PSI | Farnell
Pressure Switch 575Vac 1Hp F +Options |Telemecanique Sensors 9013FSG2J24Q8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9013FSG2J24Q8?

Additional datasheets, footprints and schematics for 9013FSG2J24Q8 are listed on our Part Details page. You can also find images and similar parts to 9013FSG2J24Q8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9013FSG2J24Q8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9013FSG2J24Q8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9013FSG2J24Q8 fall under?

The 9013FSG2J24Q8 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 9013FSG2J24Q8 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9013FSG2J24Q8 you can contact the distributor directly for product support, shipping queries etc.

Is the 9013FSG2J24Q8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9013FSG2J24Q8 have stock available?

Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 9013FSG2J24Q8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9013FSG2J24Q8 often in real-time on the comparison pages.

What if I can't find stock of 9013FSG2J24Q8?

You can fill out our help required form which you can use to request a quote for 9013FSG2J24Q8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay