Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | 1/4" NPSF |
---|---|
Operating Pressure Min | 20psi |
Operating Pressure Max | 40psi |
Contact Configuration | DPST-NC |
Sensor Mounting | Flange |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | - |
Switching Current DC Resistive | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | 1/4" NPSF |
---|---|
Operating Pressure Min | 20psi |
Operating Pressure Max | 65psi |
Contact Configuration | DPST-NC-DB |
Sensor Mounting | Cable |
Electrical Connection | Screw Clamp Terminals |
Pressure Switch 575Vac 1Hp F +Options | Telemecanique Sensors 9013FSG2J20 | RS Americas |
PRESSURE SWITCH | RS |
Pressure Switch, Dpst-Nc-Db, 20-65Psi | Newark Electronics |
PRESSURE SWITCH, 20-40PSI, DPST, FLANGE | element14 |
Where can I find additional details, specifications and documents for a 9013FSG2J20?
Additional datasheets, footprints and schematics for 9013FSG2J20 are listed on our Part Details page. You can also find images and similar parts to 9013FSG2J20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9013FSG2J20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9013FSG2J20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9013FSG2J20 fall under?
The 9013FSG2J20 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9013FSG2J20 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9013FSG2J20 you can contact the distributor directly for product support, shipping queries etc.
Is the 9013FSG2J20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9013FSG2J20 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9013FSG2J20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9013FSG2J20 often in real-time on the comparison pages.
What if I can't find stock of 9013FSG2J20?
You can fill out our help required form which you can use to request a quote for 9013FSG2J20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.